QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-45J28

Description
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Request a Quote
Description
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2-45J28 is a nylon spur gear featuring a steel core, designed for durability and strength. It has 45 teeth and a finished bore of 28mm, making it suitable for various mechanical applications. The gear is manufactured from MC602ST material with an S45C core, providing a balance of lightweight properties and robust performance. It has a standard full depth tooth design with a pressure angle of 20 degrees, ensuring compatibility with other gears of similar specifications. The tooth hardness ranges from 115 to 120 HRR, indicating good wear resistance. This gear is precision graded to JIS grade N9, ensuring high accuracy in applications. The allowable torque for this gear is specified, making it suitable for applications requiring reliable torque transmission.

Datasheet Summary
Powered by GS/AI

The KNSU2-45J28 is a nylon spur gear featuring a steel core, designed for durability and strength. It has 45 teeth and a finished bore of 28mm, making it suitable for various mechanical applications. The gear is manufactured from MC602ST material with an S45C core, providing a balance of lightweight properties and robust performance. It has a standard full depth tooth design with a pressure angle of 20 degrees, ensuring compatibility with other gears of similar specifications. The tooth hardness ranges from 115 to 120 HRR, indicating good wear resistance. This gear is precision graded to JIS grade N9, ensuring high accuracy in applications. The allowable torque for this gear is specified, making it suitable for applications requiring reliable torque transmission.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-45J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-45J28
Plastic Spur Gears (metric) KNSU2-45J28
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore

Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore

Supplier's Site Datasheet
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore - KNSU2-45J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
KNSU2-45J28
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore KNSU2-45J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-45J28 KNSU2-45J28
Product Name Plastic Spur Gears (metric) Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
Spur Gears - 1827946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details