Plastic spur gear with steel core, module 2.5, 30 teeth, 75 mm pitch diameter, 80 mm outside diameter, 25 mm face width, and a 45 mm hub diameter. The gear has a 17 mm bore and a total length of 40 mm. It is rated for an allowable torque of 19.2 N·m (1.96 kgf·m) with a backlash of 0~0.46 mm and weighs 0.61 kg. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond knurling process, with a pressure angle of 20° and JIS Grade N9 precision. The surface treatment ensures strong adhesion and dimensional stability across temperature ranges up to 140°C.
Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-30J17 | KNSU2.5-30J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |