Plastic spur gears with a steel core, module 1.5, for use with a 30 mm bore and 45 mm pitch diameter, comply with JIS grade N9 precision standards. The gears have a 20° pressure angle, use MC602ST nylon fused to an S45C steel core, and specify backlash between 0~0.38 mm. Allowable torque is 4.15 N·m (0.42 kgf·m), with a weight of 0.15 kg. Dimensions include a hub diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, hub width of 12 mm, and total length of 30 mm. The design accommodates temperature variations and resists dimensional change due to the bonded core structure.
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-30J16 | KNSU1.5-30J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |