Module 4, 25-tooth ground spur gear with a 10 mm bore width and 3.3 mm keyway depth, rated for allowable torque of 2.44 kgf·m and backlash of 0.14~0.24 mm. Made from SCM415 material with carburizing heat treatment (55~60 HRC), precision ground to JIS grade N5 (JIS B1702-1:1998). Face width is 40 mm, outside diameter is 108 mm, and total length is 60 mm. Designed for standard full-depth teeth with a 20° pressure angle. No secondary operations permitted due to heat treatment.
Module 4, 25 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB4-25 | KMSGB4-25 |
| Product Name | Metal Spur Gears (metric) | Module 4, 25 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |