KNSU2-25 is a plastic spur gear with a steel core, featuring a module of 2, 25 teeth, a 30 mm bore, a 50 mm pitch diameter, a 54 mm outside diameter, a 20 mm face width, and a 30 mm hub width. It is made of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface process for high holding strength. The gear meets JIS grade N9 precision (JIS B1702-1: 1998), has a 20° pressure angle, and offers an allowable torque of 7.85 N·m (0.80 kgf·m). The total length is 34 mm and the weight is 0.20 kg. Dimensional stability is maintained under temperature variations due to full-core nylon fusion.
Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-25J10 | KNSU2-25J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |