QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-34J17

Description
Module 1.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Description
Module 1.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 1.5, featuring a 34 mm pitch diameter, 15 mm face width, and a 33 mm hub diameter. The gear has 10 teeth, a 20° pressure angle, and is made of MC602ST nylon fused to an S45C steel core. Backlash is specified as 0~0.40 mm, with an allowable torque of 4.88 N·m and a weight of 0.19 kg. Precision meets JIS grade N9 (JIS B1702-1:1998).

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 1.5, featuring a 34 mm pitch diameter, 15 mm face width, and a 33 mm hub diameter. The gear has 10 teeth, a 20° pressure angle, and is made of MC602ST nylon fused to an S45C steel core. Backlash is specified as 0~0.40 mm, with an allowable torque of 4.88 N·m and a weight of 0.19 kg. Precision meets JIS grade N9 (JIS B1702-1:1998).

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-34J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-34J17
Plastic Spur Gears (metric) KNSU1.5-34J17
Module 1.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Module 1.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 1.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore - KNSU1.5-34J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
KNSU1.5-34J17
Module 1.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore KNSU1.5-34J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-34J17 KNSU1.5-34J17
Product Name Plastic Spur Gears (metric) Module 1.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 34 34
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK KRGCPF5-500, CP5, Module 1.59, 100 Tooth, CP Thermal Refined Ground Racks - krgcpf5-500 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 100
Design Metric
View Details
Spur Gears - 1827903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details