KNSU1.5-90 is a plastic spur gear with a steel core, featuring a module of 1.5, 90 teeth, and a plain bore. It has a pitch diameter of 135 mm, outside diameter of 138 mm, face width of 15 mm, and total length of 100 mm. The gear is rated for an allowable torque of 15.4 N·m (1.57 kgf·m) and a backlash of 0~0.42 mm, with a weight of 1.29 kg. The material is MC602ST nylon fused to an S45C steel core, and precision conforms to JIS grade N9 (JIS B1702-1:1998).
Module 1.5, 90 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-90 | KNSU1.5-90 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 90 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |