Module 4, 45-tooth ground spur gear with a 10 mm bore and 3.3 mm keyway, rated for an allowable torque of 8.17 N·m (83.5 kgf·m), with backlash of 0.16~0.26 mm and standard full-depth teeth at a 20° pressure angle. Constructed from SCM415 steel with overall carburizing and hardness of 55~60 HRC. Precision rated to JIS Grade N5 (JIS B1702-1:1998). Face width is 40 mm, pitch diameter is 180 mm, outside diameter is 188 mm, and total length is 60 mm. Designed for use without secondary operations due to carburized surface treatment.
Module 4, 45 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB4-45 | KMSGB4-45 |
| Product Name | Metal Spur Gears (metric) | Module 4, 45 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |