KNSU1.5-32 is a plastic spur gear with a steel core, module 1.5, 32 teeth, and a pitch diameter of 48 mm. It has a bore diameter of 30 mm, an outside diameter of 51 mm, a face width of 15 mm, and a hub width of 12 mm. The allowable torque is 4.51 N·m (0.46 kgf·m), with a theoretical backlash of 0~0.38 mm and a weight of 0.18 kg. The gear conforms to JIS grade N9 (JIS B1702-1:1998) and uses MC602ST nylon fused to an S45C steel core. The pressure angle is 20°, and the teeth are standard full depth.
Module 1.5, 32 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-32 | KNSU1.5-32 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 32 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |