KNSU2 series plastic spur gears with steel core, 2 mm module, feature a 32-tooth design, 16 mm bore, and a 40 mm hub diameter, with a face width of 20 mm and total length of 34 mm. Made from MC602ST nylon with an S45C steel core, they have JIS grade N9 precision, a 20° pressure angle, and an allowable torque of 10.7 N·m. The product uses a diamond-knurled core interface for superior bonding without bolts or adhesives. All variants support operation in wide temperature ranges and show minimal dimensional change due to fused nylon-metal construction.
Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-32J16 | KNSU2-32J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |