The KNSU2.5-25 is a plastic spur gear with a steel core, featuring a module of 2.5, 25 teeth, a 35 mm bore, a 62.5 mm pitch diameter, a 67.5 mm outer diameter, a 25 mm face width, and a 40 mm total length. It has a JIS grade N9 precision rating, a 20° pressure angle, and is made of MC602ST nylon with an S45C steel core. The allowable torque is 15.3 N·m (1.56 kgf·m), with a backlash range of 0-0.46 mm and a weight of 0.33 kg. The gear uses a proprietary process where the metal core is diamond-knurled and grooved before nylon casting to ensure strong fusion, providing dimensional stability across temperature variations and a clean appearance without mechanical fasteners.
Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-25J19 | KNSU2.5-25J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |