Plastic spur gears with a steel core, module 1, 100 teeth, 20mm bore, 100mm pitch diameter, and 102mm outside diameter. Allowable torque is 5.12 N·m (0.52 kgf·m), backlash is 0~0.36 mm, and weight is 0.40 kg. Precision conforms to JIS grade N9 (JIS B1702-1: 1998). Gear teeth are standard full depth with a 20° pressure angle. Material is MC602ST nylon fused to an S45C steel core. Face width, hub width, and total length are 10 mm, 10 mm, and 65 mm respectively.
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-100J20 | KNSU1-100J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |