KNSU2.5-25 is a plastic spur gear with a steel core, featuring a module of 2.5, 25 teeth, a pitch diameter of 62.5 mm, an outside diameter of 67.5 mm, a face width of 25 mm, a hub width of 15 mm, and a total length of 40 mm. The gear has a 35 mm bore and an allowable torque of 15.3 N·m (1.56 kgf·m). It is made of MC602ST nylon fused to an S45C steel core using a knurling and molding process for strong bonding, with JIS grade N9 precision and a 20° pressure angle. The design ensures good dimensional stability across temperature variations and a clean, bolt-free appearance.
Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-25J14 | KNSU2.5-25J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |