KNSU2-36J18 is a plastic spur gear with a steel core, part of the KNSU2 series featuring MC602ST nylon teeth and an S45C steel hub. It has a module of 2, 36 teeth, a 40 mm bore, a 72 mm pitch diameter, a 76 mm outside diameter, a 20 mm face width, and a 34 mm total length. The gear meets JIS grade N9 (JIS B1702-1: 1998) precision standards, has a 20° pressure angle, and a maximum allowable torque of 12.5 N·m. The steel core is bonded to the nylon using a diamond-knurling process for superior holding strength. The gear is designed for use in applications requiring good dimensional stability across temperature variations and high mechanical strength.
Module 2, 36 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-36J18 | KNSU2-36J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 36 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |