Plastic spur gears with a steel core, module 1.5, 50 teeth, 75 mm pitch diameter, 78 mm outside diameter, and 15 mm face width. The bore diameter is 40 mm, and the hub diameter is 75 mm. Backlash is specified as 0~0.40 mm. Allowable torque is 7.92 N·m (0.81 kgf·m). Weight is 0.33 kg. Made of MC602ST nylon with an S45C metal core, conforming to JIS grade N9 (JIS B1702-1:1998). Pressure angle is 20°, with standard full-depth teeth.
Module 1.5, 50 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-50J17 | KNSU1.5-50J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |