QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-24J17

Description
Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Description
Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, designed for high-temperature performance and dimensional stability, feature a module of 2.5, 24 teeth, a 60 mm pitch diameter, a 65 mm outside diameter, a 25 mm face width, and a 35 mm hub width. The gear uses MC602ST nylon fused to an S45C steel core via a diamond-knurled and grooved interface, ensuring strong mechanical bonding without bolts or nuts. The bore diameter is 35 mm, and the total length is 40 mm. The allowable torque is 14.5 N·m (1.48 kgf·m), and the backlash ranges from 0 to 0.44 mm. Precision conforms to JIS grade N9 (JIS B1702-1:1998). The gear operates reliably at temperatures up to 140°C with minimal dimensional variation.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, designed for high-temperature performance and dimensional stability, feature a module of 2.5, 24 teeth, a 60 mm pitch diameter, a 65 mm outside diameter, a 25 mm face width, and a 35 mm hub width. The gear uses MC602ST nylon fused to an S45C steel core via a diamond-knurled and grooved interface, ensuring strong mechanical bonding without bolts or nuts. The bore diameter is 35 mm, and the total length is 40 mm. The allowable torque is 14.5 N·m (1.48 kgf·m), and the backlash ranges from 0 to 0.44 mm. Precision conforms to JIS grade N9 (JIS B1702-1:1998). The gear operates reliably at temperatures up to 140°C with minimal dimensional variation.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-24J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-24J17
Plastic Spur Gears (metric) KNSU2.5-24J17
Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore - KNSU2.5-24J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
KNSU2.5-24J17
Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore KNSU2.5-24J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-24J17 KNSU2.5-24J17
Product Name Plastic Spur Gears (metric) Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 24 24
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 28 Tooth Brass Spur Gear - A 1B 2MY03028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details
Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK SRCPFD5-1000HJ, CP5, Module 1.59, 200 Tooth, CP Hardened Carbon Steel Racks - srcpfd5-1000hj - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Worm & Pinion Gears - 5216856 - RS Components, Ltd.
Specs
Gear Type Worm
Number of Teeth 30
Design Metric
View Details