Module 4, 36-tooth ground spur gear with 12 mm bore and 3.3 mm keyway width, rated for 5.11 N·m allowable torque and 0.16~0.26 mm backlash. Made of SCM415 steel with overall carburizing and 55~60 HRC surface hardness. Precision grade JIS N5 (JIS B1702-1:1998). Pitch diameter 144 mm, outside diameter 152 mm, face width 40 mm, and total length 60 mm. No secondary operations permitted due to heat treatment.
Module 4, 36 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB4-36 | KMSGB4-36 |
| Product Name | Metal Spur Gears (metric) | Module 4, 36 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |