KMSGB3-60 is a module 3, 60-tooth ground spur gear with a bore diameter of 45 mm, keyway dimensions of 14 mm width by 3.8 mm depth, and a face width of 30 mm. It has an outside diameter of 186 mm, hub width of 15 mm, and overall length of 45 mm. The gear has an allowable torque of 5.08 N·m (518 kgf·cm) and a backlash range of 0.14-0.24 mm. It is made from SCM415 with overall carburizing heat treatment, achieving 55-60 HRC hardness, and meets JIS grade N5 precision (JIS B1702-1:1998). No secondary operations are permitted due to the carburized surface.
Module 3, 60 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB3-60 | KMSGB3-60 |
| Product Name | Metal Spur Gears (metric) | Module 3, 60 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |