Plastic spur gear with a steel core, designed for high-temperature operation and dimensional stability, available in module 2 with 35 teeth, a 55 mm bore, 87.5 mm pitch diameter, 92.5 mm outside diameter, 25 mm face width, 15 mm hub width, and 40 mm total length. It has a JIS grade N9 precision rating, 20° pressure angle, and is constructed from MC602ST nylon fused to an S45C metal core using a diamond-knurled surface process. The allowable torque is 23.5 N·m (2.39 kgf·m), with a backlash range of 0-0.46 mm and weight of 0.90 kg. The gear exhibits minimal dimensional change under temperature variation and maintains strength without mechanical fasteners.
Module 2, 35 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-35J12 | KNSU2-35J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |