KMSGB2.5-36 is a ground spur gear with a module of 2.5, 36 teeth, and a pitch diameter of 90 mm, made from SCM415 steel with overall carburizing heat treatment resulting in a hardness of 55~60 HRC. The gear has a face width of 25 mm, a hub width of 12 mm, and a total length of 37 mm. It uses an 8 mm wide by 3.3 mm deep keyway and has a theoretical backlash of 0.12~0.22 mm. The allowable torque is 471 N·m (48.0 kgf·m), and the weight is 1.26 kg. The gear meets JIS grade N5 precision standards (JIS B1702-1:1998). No secondary operations are permitted due to the carburizing process.
Module 2.5, 36 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2.5-36 | KMSGB2.5-36 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 36 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |