Module 2, 36-tooth ground spur gear with a 6 mm wide by 2.8 mm deep keyway, achievable torque of 0.64 N·m (0.065 kgf·m), backlash of 0.12~0.22 mm, and weight of 24.1 kg. Made of SCM415 steel with overall carburizing treatment yielding 55~60 HRC hardness. Precision grade JIS N5 (JIS B1702-1:1998), standard full-depth teeth, 20° pressure angle. Dimensions: bore 40 mm, pitch diameter 72 mm, outside diameter 76 mm, face width 20 mm, hub width 10 mm, total length 30 mm, web thickness 13 mm, web O.D. 174 mm. No secondary operations permitted due to carburizing process.
Module 2, 36 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2-36 | KMSGB2-36 |
| Product Name | Metal Spur Gears (metric) | Module 2, 36 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |