KNSU1.5-80 is a plastic spur gear with a steel core, module 1.5, 80 teeth, and a pitch diameter of 120 mm. It has a bore diameter of 60 mm, outside diameter of 123 mm, face width of 15 mm, and total length of 85 mm. The gear has a backlash of 0~0.42 mm and weighs 1.01 kg. It is rated for an allowable torque of 13.5 N·m (1.38 kgf·m) and complies with JIS grade N9 (JIS B1702-1:1998). The material is MC602ST nylon fused to an S45C steel core, with a pressure angle of 20° and standard full-depth teeth.
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-80 | KNSU1.5-80 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |