Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Adjustable Speed Drives
Adjustable speed drives alter the speed of a driven shaft to a speed selected by an operator.
Adjustable Speed Drives: Learn more
| Product Name | Notes |
|---|---|
| 1 TO 1 Right Angle Drives with Shaft Extending from Bottom / Left | |
| 1 TO 1 Right Angle Drives with Shaft Extending from Bottom / Right | |
| 1 TO 1 Right Angle Drives with Shaft Extending from Top / Bottom / Left | |
| 1 TO 1 Right Angle Drives with Shaft Extending from Top / Bottom / Right | |
| 1 TO 1 Right Angle Drives with Shaft Extending from Top / Left | |
| 1 TO 1 Right Angle Drives with Shaft Extending from Top / Right | |
| 1:1 Minature Right Angle Helical Gear Drive With, 1 Output Shaft. | |
| 1:1 Minature Right Angle Helical Gear Drive With, 2 Output Shafts. | |
| 1:1 Miniature Right Angle Helical Gear Drive with 1 Output shaft | |
| 1:1 Miniature Right Angle Helical Gear Drive with 2 Output shafts | |
| 1:1 Miniature Right Angle Helical gear drive with, 1 Output Shaft. | |
| 1:1 Miniature Right Angle Helical gear drive with, 2 Output Shafts. | |
| 1:1 Precision Right Angle Drives Grease Packed into a Machined Aluminum Housing | |
| 1:1 Ratio, LH Drive, Right Angle Helical Gear Drive | |
| 1:1 Ratio, RH Drive, Right Angle Helical Gear Drive | |
| 2:1 Minature Right Angle Helical Gear Reducer With, 1 Output Shaft. | |
| 2:1 Minature Right Angle Helical Gear Reducer With, 2 Output Shafts. | |
| 2:1 Miniature Right Angle Helical Gear Drive with 1 Output shaft | |
| 2:1 Miniature Right Angle Helical Gear Drive with 2 Output shafts | |
| 2:1 Miniature Right Angle Helical gear reducer drive with, 1 Output Shaft. | |
| 2:1 Miniature Right Angle Helical gear reducer drive with, 2 Output Shafts. | |
| 3:2 Ratio, LH Drive, Right Angle Helical Gear Drive | |
| 3:2 Ratio, RH Drive, Right Angle Helical Gear Drive | |
| LH Drive, 1:1 Ratio, Rated Speeds up to 1800 RPM, Right Angle Helical Gear Drive | |
| Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 1 Gear Ratio and a 10mm Shaft Dia. | |
| Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 1 Gear Ratio and a 15mm Shaft Dia. | |
| Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 1 Gear Ratio and a 20mm Shaft Dia. | |
| Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 2 Gear Ratio and a 10mm Shaft Dia. | |
| Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 2 Gear Ratio and a 15mm Shaft Dia. | |
| Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 2 Gear Ratio and a 20mm Shaft Dia. | |
| RH Drive, 1:1 Ratio, Rated Speeds up to 1800 RPM, Right Angle Helical Gear Drive | |
| Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 10 mm Shaft Dia., 500 rpm Max. Rated Speed | |
| Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 12 mm Shaft Dia., 500 rpm Max. Rated Speed | |
| Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 4 mm Shaft Dia., 500 rpm Max. Rated Speed | |
| Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 5 mm Shaft Dia., 500 rpm Max. Rated Speed | |
| Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 6 mm Shaft Dia., 500 rpm Max. Rated Speed | |
| Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 8 mm Shaft Dia., 500 rpm Max. Rated Speed | |
| Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 10 mm Shaft Dia., 500 rpm Max. Rated Speed | |
| Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 12 mm Shaft Dia., 500 rpm Max. Rated Speed | |
| Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 5 mm Shaft Dia., 500 rpm Max. Rated Speed | |
| Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 6 mm Shaft Dia., 500 rpm Max. Rated Speed | |
| Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 8 mm Shaft Dia., 500 rpm Max. Rated Speed | |
| Right Angle Bevel Gear Drive, Size 11, 1:1 Ratio. | |
| Right Angle Bevel Gear Drive, Size 11, 2:1 Ratio. | |
| Right Angle Bevel Gear Drive, Size 11, 3:1 Ratio. | |
| Right Angle Worm Gear Drive, Size 11, 10:1 Ratio. | |
| Right Angle Worm Gear Drive, Size 11, 20:1 Ratio. | |
| Right Angle Worm Gear Drive, Size 11, 5:1 Ratio. |