Module 2, 60-tooth ground spur gear with 8 mm keyway width and 3.3 mm depth, made of SCM415 steel with overall carburizing and hardness of 55-60 HRC, conforming to JIS grade N5 (JIS B1702-1: 1998). The gear has a 120 mm pitch diameter, 124 mm outside diameter, 20 mm face width, and 30 mm hub width, with a total length of 30 mm. Allowable torque is 0.61 kgf·m (6.0 N·m) and backlash is 0.14-0.22 mm. The gear features a straight hub and web integral construction with bore diameter of 30 mm and web O.D. of 174 mm.
Module 2, 60 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2-60 | KMSGB2-60 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |