KNSU1.5 series plastic spur gears with steel cores, 1.5 module, feature a 40 mm pitch diameter, 15 mm face width, and a 12 mm hub width, with a nominal 40 mm bore. The gear has a bending strength of 6.00 N·m (0.61 kgf·m) and a theoretical backlash of 0~0.40 mm, weighing 0.31 kg. The gear teeth are standard full depth with a 20° pressure angle and comply with JIS grade N9 (JIS B1702-1:1998). The core is S45C steel, fused to MC602ST nylon using a knurled and grooved interface for high holding strength under temperature variations up to 130-140°C. All variants share the same material, precision, and construction method.
Module 1.5, 40 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-40J14 | KNSU1.5-40J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 40 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |