Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Rod End Bearings
Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft.
Rod End Bearings: Learn more
| Product Name | Notes |
|---|---|
|
Left Hand Threaded .6250 in. ID, Two Piece Commercial Stainless Steel Male Rod End -- BRRCOM-SCML10T
Left Hand Threaded .7500 in. ID, Two Piece Commercial Stainless Steel Male Rod End -- BRRCOM-SCML12T
Left Hand Threaded 0.19 in. ID, Two Piece Commercial Stainless Steel Female Rod End -- BRRCOF-SCFL3T
Right Hand Threaded .6250 in. ID, Three Piece Extra Strength Aluminum Male Rod End -- BRREXM-ALRSM10
Right Hand Threaded .6250 in. ID, Two Piece Commercial Stainless Steel Male Rod End -- BRRCOM-SCM10T
Right Hand Threaded .7500 in. ID, Two Piece Commercial Stainless Steel Male Rod End -- BRRCOM-SCM12T
|
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting... |