KNSU1-34 is a plastic spur gear with a steel core, module 1, 34 teeth, and a pitch diameter of 34 mm. It has a bore diameter of 25 mm, outside diameter of 36 mm, face width of 10 mm, and total length of 25 mm. The gear is rated for an allowable torque of 1.44 N·m (0.15 kgf·m) and exhibits a theoretical backlash of 0~0.34 mm. Built from MC602ST nylon with an S45C steel core, it meets JIS grade N9 precision (JIS B1702-1:1998) and has a 20° pressure angle with standard full-depth teeth. The weight is 0.074 kg.
Module 1, 34 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-34 | KNSU1-34 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 34 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |