Plastic spur gears with a steel core, module 1, 90 teeth, 40 mm bore, 90 mm pitch diameter, and 92 mm outside diameter, with a 10 mm face width and 20 mm total length. The gear has a bending strength of 5.12 N·m, allowable torque of 0.52 kgf·m, and backlash of 0~0.36 mm, weighing 0.40 kg. It is made of MC602ST nylon with an S45C steel core, meets JIS grade N9 precision (JIS B1702-1:1998), and has a 20° pressure angle. The holding strength between core and nylon is designed to exceed tooth strength, but may be affected by secondary operations or temperature changes.
Module 1, 90 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-90J19 | KNSU1-90J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 90 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |