KNSU1.5-80 is a plastic spur gear with a steel core, module 1.5, 80 teeth, and a pitch diameter of 120 mm. The gear has a 15 mm face width, a 12 mm hub width, and a total length of 85 mm. The steel core has an outer diameter of 60 mm and a hub diameter of 120 mm. The allowable torque is 13.5 N·m (1.38 kgf·m), and the backlash is 0~0.42 mm. The gear is made of MC602ST nylon fused to an S45C steel core, with JIS grade N9 precision and a 20° pressure angle, conforming to JIS B1702-1:1998.
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-80J14 | KNSU1.5-80J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |