QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-48J17

Description
Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Description
Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2-48J17 is a Module 2 spur gear featuring 48 teeth, constructed from nylon with a steel core for enhanced strength and durability. It has a finished bore of 17mm, allowing for easy integration into various mechanical assemblies. The gear is designed with a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears of similar specifications. The tooth hardness ranges from 115 to 120 HRR, providing a balance of wear resistance and performance. This gear is suitable for applications requiring lightweight components with good load-bearing capabilities.

Datasheet Summary
Powered by GS/AI

The KNSU2-48J17 is a Module 2 spur gear featuring 48 teeth, constructed from nylon with a steel core for enhanced strength and durability. It has a finished bore of 17mm, allowing for easy integration into various mechanical assemblies. The gear is designed with a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears of similar specifications. The tooth hardness ranges from 115 to 120 HRR, providing a balance of wear resistance and performance. This gear is suitable for applications requiring lightweight components with good load-bearing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-48J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-48J17
Plastic Spur Gears (metric) KNSU2-48J17
Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore - KNSU2-48J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
KNSU2-48J17
Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore KNSU2-48J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-48J17 KNSU2-48J17
Product Name Plastic Spur Gears (metric) Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRCPF15-2000HL, CP15, Module 4.77, 136 Tooth, CP Hardened Carbon Steel Racks - srcpf15-2000hl - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
32 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
Spur Gears - 1827850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details