Low-capacitance 2-channel +/-15k-V ESD protection array for high-speed data interfaces 6-SON -40 to 85 Product overview: TPD2E001DRYRG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E001DRYRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 806126-TPD2E001DRYRG
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Ethernet
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Voltage - Breakdown (Min): 11V
Power Line Protection: Yes
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: TPD2E001
Clamp Ipp Tvs Diode Surface Mount 6-SON (1.45x1)
TVS DIODE 5.5VWM 6SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPD2E001DRYRG4 | 806126-TPD2E001DRYRG4 | TPD2E001DRYRG4-ND | TPD2E001DRYRG4 |
| Product Name | Dual TVS Protection Diode | TVS - TVS - Diodes - TPD2E001DRYRG4 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | 6-UFDFN | 6-SON (1.45x1) | |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |