2-Ch TVS Diode Array, 1.5pF, 11V Breakdown, 5.5V Op, ESD Prot Product overview: TPD2E001DRSR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, 11V, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, 11V, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E001DRSR can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 6-SON (3x3)
Clamp Ipp Tvs Diode Surface Mount 6-SON (3x3)
Clamp Ipp Tvs Diode Surface Mount 6-SON (3x3)
Trans Voltage Suppressor Diode, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
TVS DIODE 5.5VWM 6SON
IC, DIODE ARRAY ESD-PROT 2CH 6SON; Clamping Voltage Vc Max:-; Diode Case Style:SON; No. of Pins:6Pins; Operating Voltage:950mV; Power Dissipation Pd:-; Product Range:TPD2E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPD2E001DRSR | 296-22850-1-ND | TPD2E001DRSR | TPD2E001DRSR | 28AH5680 | TPD2E001DRSR |
| Product Name | 1.5pF 11V 5.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Ic, Diode Array Esd-Prot 2Ch 6Son; Clamping Voltage Vc Max Texas Instruments | TVS Diodes | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | 6-WDFN Exposed Pad | 6-SON (3x3) | SON | 6-WDFN Exposed Pad | |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |