Clamp Ipp Tvs Diode Surface Mount SOT-5X3
Clamp Ipp Tvs Diode Surface Mount SOT-5X3
Clamp Ipp Tvs Diode Surface Mount SOT-5X3
4-Ch TVS Diode Array, 1.5pF, 5.5V, ESD Protection, SOT Product overview: TPD4E001DRLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E001DRLR can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 6SOT
11V SOT-563 Electrostatic and Surge Protection (TVS/ESD) ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7099066P | 9215122 | 296-21887-6-ND | 144-TPD4E001DRLR | TPD4E001DRLR | TPD4E001DRLR | TPD4E001DRLR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 1.5pF 5.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||
| Diode Applications | Protector | Protector | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | SOT-553 | Sot-553 | SOT-563, SOT-666 | Tape and Reel | SOT-5X3 | SOT-563, SOT-666 | |
| Pin Count | 6 | 6 |