Vishay Intertechnology, Inc. TVS - TVS - Diodes - TPC43AHM3/86A TPC43AHM3/86A

Description
Manufacturer: Vishay Win Source Part Number: 900600-TPC43AHM3/86A Series: Automotive, AEC-Q101, PAR®, eSMP® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC) Package: Reel - TR Package: TO-277, 3-PowerDFN Mounting: Surface Mount Part Status: Obsolete Family Name: TPC43 Categories: Circuit Protection Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 900600-TPC43AHM3/86A Series: Automotive, AEC-Q101, PAR®, eSMP® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC) Package: Reel - TR Package: TO-277, 3-PowerDFN Mounting: Surface Mount Part Status: Obsolete Family Name: TPC43 Categories: Circuit Protection Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPC43AHM3/86A - 900600-TPC43AHM3/86A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPC43AHM3/86A
900600-TPC43AHM3/86A
TVS - TVS - Diodes - TPC43AHM3/86A 900600-TPC43AHM3/86A
Manufacturer: Vishay Win Source Part Number: 900600-TPC43AHM3/86A Series: Automotive, AEC-Q101, PAR®, eSMP® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC) Package: Reel - TR Package: TO-277, 3-PowerDFN Mounting: Surface Mount Part Status: Obsolete Family Name: TPC43 Categories: Circuit Protection Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 900600-TPC43AHM3/86A
Series: Automotive, AEC-Q101, PAR®, eSMP®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Package: Reel - TR
Package: TO-277, 3-PowerDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPC43
Categories: Circuit Protection
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Protection Diode - 144-TPC43AHM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPC43AHM3/86A
TVS Protection Diode 144-TPC43AHM3/86A
TVS DIODE 36.8VWM 59.3VC TO277A Product overview: TPC43AHM3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC43AHM3/86A can be used for catalog matching and distributor lookup.

TVS DIODE 36.8VWM 59.3VC TO277A Product overview: TPC43AHM3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC43AHM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - TPC43AHM3/86A-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPC43AHM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPC43AHM3/86A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPC43AHM3/86A
TVS DIODE 36.8VWM 59.3VC TO277A

TVS DIODE 36.8VWM 59.3VC TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 900600-TPC43AHM3/86A 144-TPC43AHM3/86A TPC43AHM3/86A-ND TPC43AHM3/86A
Product Name TVS - TVS - Diodes - TPC43AHM3/86A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package TO-277A (SMPC) Tape & Reel (TR) TO-277, 3-PowerDFN TO-277A (SMPC)
Tj -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data