Win Source Part Number: 1383690-TPC22CAHM3/H
Category: Circuit Protection>Transient
Series: Automotive, AEC-Q101, PAR®, eSMP®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,500 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.8V
Voltage - Breakdown (Min): 20.9V
Voltage - Clamping (Max) @ Ipp: 30.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 49A
Mounting Type: Surface Mount
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay
Base Product Number: TPC22
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Trans Voltage Suppressor Diode, Product overview: TPC22CAHM3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC22CAHM3/H can be used for catalog matching and distributor lookup.
30.6V Clamp 49A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
30.6V Clamp 49A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
30.6V Clamp 49A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 18.8VWM 30.6VC TO277A
TVS Diodes / ESD Suppressors 1500W 20.9-23.1Vbr AEC-Q101 Qualified
TVS DIODE, AEC-Q101, 1.5KW, 18.8V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1383690-TPC22CAHM3/H | 144-TPC22CAHM3/H | 112-TPC22CAHM3/HDKR-ND | TPC22CAHM3/H | TPC22CAHM3/H | 81Y8805 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Aec-Q101, 1.5Kw, 18.8V, To277A; Product Range Vishay |
| Package | TO-277, 3-PowerDFN | TO-277, 3-PowerDFN | TO-277A (SMPC) | TO-277A-3 | TO-277A | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 30.6 volts | 30.6 volts | 30.6 volts | |||
| VBR | 20.9 volts | 20.9 volts | 20.9 volts | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |