1-channel ESD protection diode for USB Type-C™ and Thunderbolt 3 2-X2SON -40 to 125 Product overview: TPD1E01B04DPLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E01B04DPLR can be used for catalog matching and distributor lookup.
15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)
15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)
15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)
Manufacturer: Texas Instruments
Win Source Part Number: 802898-TPD1E01B04DPL
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: HDMI
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.6V (Maximum)
Voltage - Breakdown (Min): 6.4V (Typ)
Current - Peak Pulse (10/1000μs): 2.5A (8/20μs)
Power - Peak Pulse: 27W
Power Line Protection: No
Supplier Device Package: 2-X2SON (0.6x0.3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 15V (Typ)
Capacitance at Frequency: 0.18pF at 1MHz
2.5A@(8/20us) 15V 27W 6.4V 3.6V X2-SON-2(0.3x0.6) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 3.6VWM 15VC 2X2SON
TVS Diodes / ESD Suppressors 1-channel ESD protection diode for USB Type-C and Thunderbolt 3 2-X2SON -40 to 125
TVS DIODE 3.6VWM 15VC 2X2SON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPD1E01B04DPLR | 296-47363-1-ND | 802898-TPD1E01B04DPLR | TPD1E01B04DPLR | TPD1E01B04DPLR | TPD1E01B04DPLR | TPD1E01B04DPLR |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - TPD1E01B04DPLR | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package | 0201 (0603 Metric) | 0201 (0603 Metric) | X2SON-2 | 2-X2SON (0.6x0.3) | |||
| Peak Pulse Power | 27 watts | 27 watts | 27 watts | 27 watts | 27 watts |