Littelfuse, Inc. Axial Leaded – 5000W > TP5KP series TP5KP58CA

Description
The TP5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in P600 Package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TP5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in P600 Package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Leaded – 5000W > TP5KP series - TP5KP58CA - Littelfuse, Inc.
Rosemont, IL, United States
Axial Leaded – 5000W > TP5KP series
TP5KP58CA
Axial Leaded – 5000W > TP5KP series TP5KP58CA
The TP5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in P600 Package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TP5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in P600 Package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - F7678TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7678TR-ND
TVS Diodes F7678TR-ND
93.6V Clamp 54.5A Ipp Tvs Diode Through Hole P600

93.6V Clamp 54.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - F7678CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7678CT-ND
TVS Diodes F7678CT-ND
93.6V Clamp 54.5A Ipp Tvs Diode Through Hole P600

93.6V Clamp 54.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
5000W 58V TVS Protection Diode - 144-TP5KP58CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000W 58V TVS Protection Diode
144-TP5KP58CA
5000W 58V TVS Protection Diode 144-TP5KP58CA
Trans Voltage Suppressor Diode, 5000W, 58V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: TP5KP58CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP5KP58CA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5000W, 58V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: TP5KP58CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP5KP58CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TP5KP58CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TP5KP58CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TP5KP58CA
TVS DIODE 58VWM 93.6VC P600

TVS DIODE 58VWM 93.6VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TP5KP58CA F7678TR-ND 144-TP5KP58CA TP5KP58CA
Product Name Axial Leaded – 5000W > TP5KP series TVS Diodes 5000W 58V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 93.6 volts 93.6 volts 93.6 volts
VBR 64.4 to 71.2 volts 64.4 volts 64.4 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data