The TP1.5KE16CA is a bidirectional transient voltage suppression diode in a DO-201 package designed to protect sensitive electronic equipment from voltage transients caused by lightning and other surges. It has a 1500 W peak pulse power rating at a 10/1000 μs waveform, a stand-off voltage of 15.2 V, and a clamping voltage of 22.5 V at 67.6 A. The device is AEC-Q101 qualified, features a glass passivated junction, and meets IEC 61000-4-2 ESD requirements of 30 kV (air) and 30 kV (contact), as well as IEC 61000-4-4 EFT protection. It operates from -55°C to 175°C and is RoHS compliant with a matte tin finish. The package dimensions are 7.20 to 9.50 mm in body length and 4.80 to 5.30 mm in lead diameter.
The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
22.5V Clamp 67.6A Ipp Tvs Diode Through Hole DO-201
22.5V Clamp 67.6A Ipp Tvs Diode Through Hole DO-201
Trans Voltage Suppressor Diode, 1500W, 13.6V V(RWM), Bidirectional, 1 Element, Silicon, DO-201, Product overview: TP1.5KE16CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP1.5KE16CA can be used for catalog matching and distributor lookup.
TVS DIODE 13.6VWM 22.5VC DO201
TVS Diodes / ESD Suppressors 16V 1.5kW BI-DIR TP1.5KE AEC-Q101
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP1.5KE16CA | F7636TR-ND | 144-TP1.5KE16CA | TP1.5KE16CA | TP1.5KE16CA |
| Product Name | Axial Leaded – 1500W > TP1.5KE series | TVS Diodes | 1500W 13.6V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 22.5 volts | 22.5 volts | 22.5 volts | ||
| VBR | 15.2 to 16.8 volts | 15.2 volts | 15.2 volts | ||
| Configuration | Single | Single |