The TP6KE91A is an AEC-Q101 qualified, axial leaded transient voltage suppression diode in a DO-15 package, designed to protect electronic circuits from voltage transients up to 600 W peak pulse power at a 10/1000 μs waveform. It has a reverse standoff voltage of 77.8 V, a breakdown voltage range of 86.5 V to 95.5 V, and a clamping voltage of 125.0 V at a peak pulse current of 4.9 A. The device features a junction operating temperature range of -55 °C to 175 °C, a thermal resistance of 20 °C/W from junction to lead, and is RoHS compliant with a 94V-0 flammability rating. It meets IEC 61000-4-2 and IEC 61000-4-4 standards for ESD and EFT protection.
TP6KE Series Automotive TVS Diodes are designed specifically to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. These AEC-Q101 qualified devices offer a 600W peak pulse power dissipation rating in a standard DO-15 package and high temperature capability with an operating junction temperature (Tj) of up to 175°C. Their superior electrical performance and compact design gives circuit designers the opportunity to upgrade their circuit protection in an existing design footprint or provide more robust protection than other industry solutions for new projects. 600 W peak pulse power (PPPM) dissipation rating (10×1000μs) AEC-Q101 qualified DO-15 package Both uni-directional and bi-directional polarity devices offer 10V to 77V standoff voltage range High temperature capability; operating junction temperature (T j ) of up to 175°C Complies with IEC 61000-4-2 and IEC 61000-4-4 standards
Trans Voltage Suppressor Diode, 600W, 77.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, DO-15, 2 PIN Product overview: TP6KE91A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 77.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 77.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP6KE91A can be used for catalog matching and distributor lookup.
125V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
125V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 77.8VWM 125VC DO204AC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP6KE91A | 144-TP6KE91A | F6867TR-ND | TP6KE91A |
| Product Name | TP6KE Series | 600W 77.8V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 125 volts | 125 volts | 125 volts | |
| VBR | 86.5 to 95.5 volts | 86.5 volts | 86.5 volts | |
| Configuration | Single | Single |