15.6V Clamp 96.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
15.6V Clamp 96.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
15.6V Clamp 96.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 9.4VWM 15.6VC TO277A
TVS Diodes / ESD Suppressors 1500W 10.5-11.6Vbr AEC-Q101 Qualified
TVS DIODE, AEC-Q101, 1.5KW, 9.4V, TO-277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPC11CAHM3/HGITR-ND | TPC11CAHM3/H | TPC11CAHM3/H | 81Y8791 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Aec-Q101, 1.5Kw, 9.4V, To-277A; Product Range Vishay |
| Configuration | Single | |||
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | TO-277A-3 | TO-277A |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 15.6 volts | 15.6 volts | ||
| VBR | 10.5 volts | 10.5 volts |