TVS DIODE 13.6VWM 22.5VC TO277A Product overview: TPC16CAHM3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC16CAHM3/H can be used for catalog matching and distributor lookup.
22.5V Clamp 66.7A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
22.5V Clamp 66.7A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
22.5V Clamp 66.7A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS Diodes / ESD Suppressors 1500W 15.2-16.8Vbr AEC-Q101 Qualified
TVS DIODE 13.6VWM 22.5VC TO277A
TVS DIODE, AEC-Q101, 1.5KW, 13.6V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPC16CAHM3/H | 112-TPC16CAHM3/HTR-ND | TPC16CAHM3/H | TPC16CAHM3/H | 81Y8799 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 1.5Kw, 13.6V, To277A; Product Range Vishay |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | TO-277, 3-PowerDFN | TO-277A-3 | TO-277A (SMPC) | TO-277A |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |