61.9V Clamp 24.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPC43HM3/87A-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | TO-277, 3-PowerDFN |
| Peak Pulse Power | 1500 watts |
| VC | 61.9 volts |