Texas Instruments High-Performance Analog TVS - TVS - Diodes - TPD1E0B04DPLT TPD1E0B04DPLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111150-TPD1E0B04DPL T Packaging: Reel - TR Type: Zener Applications: RF Antenna Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 0.13pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 2-X2SON (0.6x0.3) STAND-OFF Voltage (Vwm): 3.6V (Max) Minimum Breakdown Voltage: 6.7V (Typ) Max Clamping Voltage: 10.1V Peak Pulse Current(Ippm): 1.7A (8/20μs) Power Dissipation - Pd: 15W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Safety, Automotive, HVAC
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111150-TPD1E0B04DPL T Packaging: Reel - TR Type: Zener Applications: RF Antenna Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 0.13pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 2-X2SON (0.6x0.3) STAND-OFF Voltage (Vwm): 3.6V (Max) Minimum Breakdown Voltage: 6.7V (Typ) Max Clamping Voltage: 10.1V Peak Pulse Current(Ippm): 1.7A (8/20μs) Power Dissipation - Pd: 15W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Safety, Automotive, HVAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPD1E0B04DPLT - 1111150-TPD1E0B04DPLT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E0B04DPLT
1111150-TPD1E0B04DPLT
TVS - TVS - Diodes - TPD1E0B04DPLT 1111150-TPD1E0B04DPLT
Manufacturer: Texas Instruments Win Source Part Number: 1111150-TPD1E0B04DPL T Packaging: Reel - TR Type: Zener Applications: RF Antenna Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 0.13pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 2-X2SON (0.6x0.3) STAND-OFF Voltage (Vwm): 3.6V (Max) Minimum Breakdown Voltage: 6.7V (Typ) Max Clamping Voltage: 10.1V Peak Pulse Current(Ippm): 1.7A (8/20μs) Power Dissipation - Pd: 15W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Safety, Automotive, HVAC

Manufacturer: Texas Instruments
Win Source Part Number: 1111150-TPD1E0B04DPLT
Packaging: Reel - TR
Type: Zener
Applications: RF Antenna
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.13pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 2-X2SON (0.6x0.3)
STAND-OFF Voltage (Vwm): 3.6V (Max)
Minimum Breakdown Voltage: 6.7V (Typ)
Max Clamping Voltage: 10.1V
Peak Pulse Current(Ippm): 1.7A (8/20μs)
Power Dissipation - Pd: 15W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Safety, Automotive, HVAC

Buy Now Datasheet
TVS Diodes - 296-44593-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44593-2-ND
TVS Diodes 296-44593-2-ND
10.1V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

10.1V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 296-44593-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44593-1-ND
TVS Diodes 296-44593-1-ND
10.1V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

10.1V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 296-44593-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44593-6-ND
TVS Diodes 296-44593-6-ND
10.1V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

10.1V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
3.6V 7.2V 15W TVS Protection Diode - 144-TPD1E0B04DPLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 7.2V 15W TVS Protection Diode
144-TPD1E0B04DPLT
3.6V 7.2V 15W TVS Protection Diode 144-TPD1E0B04DPLT
1-Ch Bidirectional TVS Diode, 3.6V, 7.2V Clamp, 15W, -40-125C Product overview: TPD1E0B04DPLT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 7.2V, 15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 7.2V, 15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E0B04DPLT can be used for catalog matching and distributor lookup.

1-Ch Bidirectional TVS Diode, 3.6V, 7.2V Clamp, 15W, -40-125C Product overview: TPD1E0B04DPLT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 7.2V, 15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 7.2V, 15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E0B04DPLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPD1E0B04DPLT - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 15W, 3.6V V(RWM), Bidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 15W, 3.6V V(RWM), Bidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPD1E0B04DPLT
TVS Diodes / ESD Suppressors TPD1E0B04DPLT
TVS Diodes / ESD Suppressors 1-Channel ESD Protection Diode

TVS Diodes / ESD Suppressors 1-Channel ESD Protection Diode

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E0B04DPLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E0B04DPLT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E0B04DPLT
TVS DIODE 3.6VWM 10.1VC 2X2SON

TVS DIODE 3.6VWM 10.1VC 2X2SON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1111150-TPD1E0B04DPLT 296-44593-2-ND 144-TPD1E0B04DPLT TPD1E0B04DPLT TPD1E0B04DPLT TPD1E0B04DPLT
Product Name TVS - TVS - Diodes - TPD1E0B04DPLT TVS Diodes 3.6V 7.2V 15W TVS Protection Diode TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 2-X2SON (0.6x0.3) 0201 (0603 Metric) X2SON-2 2-X2SON (0.6x0.3)
VWM 3.6 volts
IPPM 1.7 amps
VC 10.1 volts 10.1 volts 10.1 volts
VBR 6.7 volts 6.7 volts 6.7 volts
Unlock Full Specs
to access all available technical data