Vishay Precision Group TVS Diodes TPC16CAHM3/I

Description
22.5V Clamp 66.7A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
22.5V Clamp 66.7A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPC16CAHM3/I-ND - DigiKey
Thief River Falls, MN, United States
22.5V Clamp 66.7A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

22.5V Clamp 66.7A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Tvs Diode, Aec-Q101, 1.5Kw, 13.6V, To277A; Product Range Vishay - 81Y8800 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 1.5Kw, 13.6V, To277A; Product Range Vishay
81Y8800
Tvs Diode, Aec-Q101, 1.5Kw, 13.6V, To277A; Product Range Vishay 81Y8800
TVS DIODE, AEC-Q101, 1.5KW, 13.6V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:TO-277A; No. of Pins:3Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 1.5KW, 13.6V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:TO-277A; No. of Pins:3Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPC16CAHM3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPC16CAHM3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPC16CAHM3/I
TVS DIODE 13.6VWM 22.5VC TO277A

TVS DIODE 13.6VWM 22.5VC TO277A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPC16CAHM3/I-ND 81Y8800 TPC16CAHM3/I
Product Name TVS Diodes Tvs Diode, Aec-Q101, 1.5Kw, 13.6V, To277A; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package TO-277, 3-PowerDFN TO-277A TO-277A (SMPC)
Peak Pulse Power 1500 watts 1500 watts
VC 22.5 volts 22.5 volts
VBR 15.2 volts 15.2 volts
Unlock Full Specs
to access all available technical data