TVS SURF MT LOW VCL DO214AA AECQ
TVS SURF MT LOW VCL DO214AA AECQ
TVS SURF MT LOW VCL DO214AA AECQ
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-TP1KSMB64CA-FLTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 1000 watts |
| VC | 80 volts |