Texas Instruments High-Performance Analog TVS - TVS - Diodes - TPD1E01B04DPYT TPD1E01B04DPYT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797824-TPD1E01B04DPY T Packaging: Reel package Type: Zener Operating Temperature Range: -40°C ~ 125°C (TA) Package: 2-XDFN Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.6V (Maximum) Current - Peak Pulse (10/1000μs): 2.5A (8/20μs) Power - Peak Pulse: 27W Power Line Protection: No Capacitance @ Frequency: 0.2pF @ 1MHz Family Name: TPD1E01B04 Categories: Circuit Protection Minimum Breakdown Voltage: 6.4V (Typ) Manufacturer Package: 2-X1SON (1x.60) Maximum Clamping Voltage: 15V Alternative Parts (Cross-Reference): ESDAXLC6-1BT2Y; ESDAVLC8-1BT2Y; ESDAVLC8-1BM2; VS4V5BU1QST18R; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797824-TPD1E01B04DPY T Packaging: Reel package Type: Zener Operating Temperature Range: -40°C ~ 125°C (TA) Package: 2-XDFN Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.6V (Maximum) Current - Peak Pulse (10/1000μs): 2.5A (8/20μs) Power - Peak Pulse: 27W Power Line Protection: No Capacitance @ Frequency: 0.2pF @ 1MHz Family Name: TPD1E01B04 Categories: Circuit Protection Minimum Breakdown Voltage: 6.4V (Typ) Manufacturer Package: 2-X1SON (1x.60) Maximum Clamping Voltage: 15V Alternative Parts (Cross-Reference): ESDAXLC6-1BT2Y; ESDAVLC8-1BT2Y; ESDAVLC8-1BM2; VS4V5BU1QST18R; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPD1E01B04DPYT - 797824-TPD1E01B04DPYT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E01B04DPYT
797824-TPD1E01B04DPYT
TVS - TVS - Diodes - TPD1E01B04DPYT 797824-TPD1E01B04DPYT
Manufacturer: Texas Instruments Win Source Part Number: 797824-TPD1E01B04DPY T Packaging: Reel package Type: Zener Operating Temperature Range: -40°C ~ 125°C (TA) Package: 2-XDFN Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.6V (Maximum) Current - Peak Pulse (10/1000μs): 2.5A (8/20μs) Power - Peak Pulse: 27W Power Line Protection: No Capacitance @ Frequency: 0.2pF @ 1MHz Family Name: TPD1E01B04 Categories: Circuit Protection Minimum Breakdown Voltage: 6.4V (Typ) Manufacturer Package: 2-X1SON (1x.60) Maximum Clamping Voltage: 15V Alternative Parts (Cross-Reference): ESDAXLC6-1BT2Y; ESDAVLC8-1BT2Y; ESDAVLC8-1BM2; VS4V5BU1QST18R; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797824-TPD1E01B04DPYT
Packaging: Reel package
Type: Zener
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 2-XDFN
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.6V (Maximum)
Current - Peak Pulse (10/1000μs): 2.5A (8/20μs)
Power - Peak Pulse: 27W
Power Line Protection: No
Capacitance @ Frequency: 0.2pF @ 1MHz
Family Name: TPD1E01B04
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.4V (Typ)
Manufacturer Package: 2-X1SON (1x.60)
Maximum Clamping Voltage: 15V
Alternative Parts (Cross-Reference): ESDAXLC6-1BT2Y; ESDAVLC8-1BT2Y; ESDAVLC8-1BM2; VS4V5BU1QST18R;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.6V 6.4V 7V TVS Protection Diode - 144-TPD1E01B04DPYT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 6.4V 7V TVS Protection Diode
144-TPD1E01B04DPYT
3.6V 6.4V 7V TVS Protection Diode 144-TPD1E01B04DPYT
1ch Bidirectional TVS Diode, 3.6V, 6.4V Breakdown, 7V Clamp Product overview: TPD1E01B04DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 6.4V, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 6.4V, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E01B04DPYT can be used for catalog matching and distributor lookup.

1ch Bidirectional TVS Diode, 3.6V, 6.4V Breakdown, 7V Clamp Product overview: TPD1E01B04DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 6.4V, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 6.4V, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E01B04DPYT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 2528750P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2528750P
TVS Diodes 2528750P
ESD Diode TVS, TPD1E01B04DPYT

ESD Diode TVS, TPD1E01B04DPYT

Supplier's Site
TVS Diodes - 2528750 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2528750
TVS Diodes 2528750
ESD Diode TVS, TPD1E01B04DPYT

ESD Diode TVS, TPD1E01B04DPYT

Supplier's Site
TVS Diodes - 2528749 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2528749
TVS Diodes 2528749
ESD Diode TVS, TPD1E01B04DPYT

ESD Diode TVS, TPD1E01B04DPYT

Supplier's Site
TVS Diodes - 296-45359-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-45359-1-ND
TVS Diodes 296-45359-1-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-45359-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-45359-6-ND
TVS Diodes 296-45359-6-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-45359-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-45359-2-ND
TVS Diodes 296-45359-2-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - TPD1E01B04DPYT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
TPD1E01B04DPYT
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TPD1E01B04DPYT
2.5A@(8/20us) 15V 27W 6.4V 3.6V X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS

2.5A@(8/20us) 15V 27W 6.4V 3.6V X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes TPD1E01B04DPYT
TVS DIODE 3.6VWM 15VC 2X1SON

TVS DIODE 3.6VWM 15VC 2X1SON

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E01B04DPYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E01B04DPYT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E01B04DPYT
TVS DIODE 3.6VWM 15VC 2X1SON

TVS DIODE 3.6VWM 15VC 2X1SON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 797824-TPD1E01B04DPYT 144-TPD1E01B04DPYT 2528750P 296-45359-1-ND TPD1E01B04DPYT TPD1E01B04DPYT TPD1E01B04DPYT
Product Name TVS - TVS - Diodes - TPD1E01B04DPYT 3.6V 6.4V 7V TVS Protection Diode TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 27 watts 27 watts 27 watts 27 watts 27 watts
VC 15 volts 15 volts 15 volts 15 volts 15 volts
VBR 6.4 volts 6.4 volts 6.4 volts 6.4 volts 6.4 volts
CT 0.2000 pF
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data