Dual 1.5-pF, 5.5-V, ±8-kV ESD protection diode with 1-nA max leakage & VCC pin for USB 2.0 5-SOT-5X3 -40 to 85 Product overview: TPD2E001DRLRG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E001DRLRG4 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-5
Clamp Ipp Tvs Diode Surface Mount SOT-5
Clamp Ipp Tvs Diode Surface Mount SOT-5
Manufacturer: Texas Instruments
Win Source Part Number: 1111156-TPD2E001DRLR
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-SOT
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 11V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
TVS DIODE 5.5VWM SOT5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPD2E001DRLRG4 | 296-35960-1-ND | 1111156-TPD2E001DRLRG4 | TPD2E001DRLRG4 | TPD2E001DRLRG4 |
| Product Name | Dual TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - TPD2E001DRLRG4 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | SOT-553 | 5-SOT | SOT-5 | SOT-553 |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |