Vishay Intertechnology, Inc. TVS Diodes TPC27AHM3/86A

Description
37.5V Clamp 40A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
37.5V Clamp 40A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPC27AHM3/86A-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 40A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

37.5V Clamp 40A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
TVS Protection Diode - 144-TPC27AHM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPC27AHM3/86A
TVS Protection Diode 144-TPC27AHM3/86A
TVS DIODE 23.1VWM 37.5VC TO277A Product overview: TPC27AHM3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC27AHM3/86A can be used for catalog matching and distributor lookup.

TVS DIODE 23.1VWM 37.5VC TO277A Product overview: TPC27AHM3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC27AHM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPC27AHM3/86A - 807861-TPC27AHM3/86A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPC27AHM3/86A
807861-TPC27AHM3/86A
TVS - TVS - Diodes - TPC27AHM3/86A 807861-TPC27AHM3/86A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 807861-TPC27AHM3/86A Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 23.1V Voltage - Breakdown (Min): 25.7V Current - Peak Pulse (10/1000μs): 40A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: TO-277A (SMPC) Temperature Range - Operating: -65°C ~ 185°C Manufacturer Package: TO-277, 3-PowerDFN Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 37.5V Part Number Series: TPC*

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 807861-TPC27AHM3/86A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 23.1V
Voltage - Breakdown (Min): 25.7V
Current - Peak Pulse (10/1000μs): 40A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-277A (SMPC)
Temperature Range - Operating: -65°C ~ 185°C
Manufacturer Package: TO-277, 3-PowerDFN
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 37.5V
Part Number Series: TPC*

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPC27AHM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPC27AHM3/86A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPC27AHM3/86A
TVS DIODE 23.1VWM 37.5VC TO277A

TVS DIODE 23.1VWM 37.5VC TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPC27AHM3/86A-ND 144-TPC27AHM3/86A 807861-TPC27AHM3/86A TPC27AHM3/86A
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - TPC27AHM3/86A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package TO-277, 3-PowerDFN Tape & Reel (TR) TO-277A (SMPC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 37.5 volts 37.5 volts 37.5 volts
Unlock Full Specs
to access all available technical data