14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
2.5A@8/20us 14V 6V 5.5V@Max X2-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5.5VWM 14VC 2X1SON
TVS DIODE 5.5VWM 14VC 2X1SON
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-39341-1-ND | TPD1E05U06DPYR | TPD1E05U06DPYR | TPD1E05U06DPYR |
| Product Name | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | 0402 (1006 Metric) | 0402 (1006 Metric) | 2-X1SON (1x.60) | |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | |
| VC | 14 volts | 14 volts | 14 volts | 14 volts |
| VBR | 6.5 volts | 6 volts | 6 volts | 6 volts |