Texas Instruments High-Performance Analog TVS Diodes TPD1E01B04DPYR

Description
15V Clamp 2.5A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Request a Quote Datasheet
Description
15V Clamp 2.5A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-48721-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-48721-6-ND
TVS Diodes 296-48721-6-ND
15V Clamp 2.5A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

15V Clamp 2.5A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-48721-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-48721-2-ND
TVS Diodes 296-48721-2-ND
15V Clamp 2.5A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

15V Clamp 2.5A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-48721-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-48721-1-ND
TVS Diodes 296-48721-1-ND
15V Clamp 2.5A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

15V Clamp 2.5A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Protection Diode - 144-TPD1E01B04DPYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPD1E01B04DPYR
TVS Protection Diode 144-TPD1E01B04DPYR
1-channel ESD protection diode for USB Type-C™ and Thunderbolt 3 2-X1SON -40 to 125 Product overview: TPD1E01B04DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E01B04DPYR can be used for catalog matching and distributor lookup.

1-channel ESD protection diode for USB Type-C™ and Thunderbolt 3 2-X1SON -40 to 125 Product overview: TPD1E01B04DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E01B04DPYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPD1E01B04DPYR - 852467-TPD1E01B04DPYR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E01B04DPYR
852467-TPD1E01B04DPYR
TVS - TVS - Diodes - TPD1E01B04DPYR 852467-TPD1E01B04DPYR
Manufacturer: Texas Instruments Win Source Part Number: 852467-TPD1E01B04DPY R Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: TPD1E01B04 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 296-48721-2, 296-48721-1, 296-48721-6, TPD1E01B04DPYR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 852467-TPD1E01B04DPYR
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: TPD1E01B04
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 296-48721-2, 296-48721-1, 296-48721-6, TPD1E01B04DPYR-ND

Buy Now Datasheet
TVS Diodes TPD1E01B04DPYR
TVS DIODE 3.6VWM 15VC 2X1SON

TVS DIODE 3.6VWM 15VC 2X1SON

Supplier's Site Datasheet
TVS DIODE 15VC 2.5A IPP 2X1SON - 815-TPD1E01B04DPYR - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 15VC 2.5A IPP 2X1SON
815-TPD1E01B04DPYR
TVS DIODE 15VC 2.5A IPP 2X1SON 815-TPD1E01B04DPYR
TVS DIODE 15VC 2.5A IPP 2X1SON

TVS DIODE 15VC 2.5A IPP 2X1SON

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E01B04DPYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E01B04DPYR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E01B04DPYR
TVS DIODE 3.6VWM 15VC 2X1SON

TVS DIODE 3.6VWM 15VC 2X1SON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 296-48721-6-ND 144-TPD1E01B04DPYR 852467-TPD1E01B04DPYR TPD1E01B04DPYR 815-TPD1E01B04DPYR TPD1E01B04DPYR
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - TPD1E01B04DPYR TVS Diodes TVS DIODE 15VC 2.5A IPP 2X1SON Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) 0402 (1006 Metric) 0402 (1006 Metric) 2-X1SON (1x.60)
Peak Pulse Power 27 watts 27 watts 27 watts
VC 15 volts 15 volts 15 volts
VBR 6.4 volts 6.4 volts 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data